TE Connectivity Analog Power Meters C37553-000

Description
Body Features Product Weight : .2 KG  [.551 LB ] Configuration Features Panel Cutout Size : 53.85 MM  [2.12 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth : 53.52 MM  [2.1 INCH ] Product Height : 58.42 MM  [2.3 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical Characteristics Power Meter Function : DC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Measured Value : 50 Scale (AMP) : 0/50 Scale Shape : Short Scale (90)
Request a Quote Datasheet
Description
Body Features Product Weight : .2 KG  [.551 LB ] Configuration Features Panel Cutout Size : 53.85 MM  [2.12 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth : 53.52 MM  [2.1 INCH ] Product Height : 58.42 MM  [2.3 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical Characteristics Power Meter Function : DC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Measured Value : 50 Scale (AMP) : 0/50 Scale Shape : Short Scale (90)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - C37553-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
C37553-000
Analog Power Meters C37553-000
Body Features Product Weight : .2 KG  [.551 LB ] Configuration Features Panel Cutout Size : 53.85 MM  [2.12 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth : 53.52 MM  [2.1 INCH ] Product Height : 58.42 MM  [2.3 INCH ] Product Width : 76.2 MM  [3 INCH ] Electrical Characteristics Power Meter Function : DC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Measured Value : 50 Scale (AMP) : 0/50 Scale Shape : Short Scale (90)

Body Features


  • Product Weight : .2 KG  [.551 LB ]

Configuration Features


  • Panel Cutout Size : 53.85 MM  [2.12 INCH ]
  • Wiring Configuration : Single Phase

Dimensions


  • Case Size : 63.5 MM  [2.5 INCH ]
  • Product Depth : 53.52 MM  [2.1 INCH ]
  • Product Height : 58.42 MM  [2.3 INCH ]
  • Product Width : 76.2 MM  [3 INCH ]

Electrical Characteristics


  • Power Meter Function : DC Ammeter

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : ANSI Panel Mount

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60

Product Type Features


  • Accuracy (PCT) : ±2
  • Measured Value : 50
  • Scale (AMP) : 0/50
  • Scale Shape : Short Scale (90)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number C37553-000
Product Name Analog Power Meters
Display Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - C25828-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - EF0382-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Analog Power Meters - EL9215-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - E39605-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details