TE Connectivity Wildlife Protection Covers BR3669-000

Description
Body Features Insulator Material : Polymer, Glass, Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 38 - 89 MM  [1.5 - 3.5 INCH ] Insulator Outside Skirt Diameter Range : 63 - 127 MM  [2.5 - 5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Insulators/Bushings Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polymer, Glass, Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 38 - 89 MM  [1.5 - 3.5 INCH ] Insulator Outside Skirt Diameter Range : 63 - 127 MM  [2.5 - 5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Insulators/Bushings Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - BR3669-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
BR3669-000
Wildlife Protection Covers BR3669-000
Body Features Insulator Material : Polymer, Glass, Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 38 - 89 MM  [1.5 - 3.5 INCH ] Insulator Outside Skirt Diameter Range : 63 - 127 MM  [2.5 - 5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Insulators/Bushings Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Insulator Material : Polymer, Glass, Porcelain
  • Primary Product Color : Red

Dimensions


  • Insulator Core Diameter Range : 38 - 89 MM  [1.5 - 3.5 INCH ]
  • Insulator Outside Skirt Diameter Range : 63 - 127 MM  [2.5 - 5 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Compatible Equipment : Insulators/Bushings
  • Power Component Application Type : Distribution

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number BR3669-000
Product Name Wildlife Protection Covers
Material Polymer, Glass, Porcelain
Unlock Full Specs
to access all available technical data

Similar Products