Body Features Insulator Material : Porcelain Primary Product Color : Red
Dimensions Insulator Outside Skirt Diameter Range : 330 - 353 MM [13.1 - 13.8 INCH ]
Electrical Characteristics Voltage Class (KV) : All
Operation/Applicatio
n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation
Product Type Features Installation Technology : Heat Shrink Insulator Type : Porcelain
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Body Features
- Insulator Material : Porcelain
- Primary Product Color : Red
Dimensions
- Insulator Outside Skirt Diameter Range : 330 - 353 MM [13.1 - 13.8 INCH ]
Electrical Characteristics
Operation/Application
- Compatible Equipment : Bushings/Insulators
- Power Component Application Type : Substation
Product Type Features
- Installation Technology : Heat Shrink
- Insulator Type : Porcelain
Usage Conditions
- Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]