TE Connectivity Hardware, Grounding & Mounting BM7024-000

Description
Body Features Bolt Hole Centers : 160 MM  [6.299 INCH ] Configuration Features Installed Height - Max : 334 MM  [13.149 INCH ] Maximum Cable Diameter : 60 MM  [2.362 INCH ] Minimum Cable Diameter : 50 MM  [1.968 INCH ] Number of Cables to be Mounted : 6 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, China, EMEA, ASIA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote
Description
Body Features Bolt Hole Centers : 160 MM  [6.299 INCH ] Configuration Features Installed Height - Max : 334 MM  [13.149 INCH ] Maximum Cable Diameter : 60 MM  [2.362 INCH ] Minimum Cable Diameter : 50 MM  [1.968 INCH ] Number of Cables to be Mounted : 6 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, China, EMEA, ASIA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - BM7024-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
BM7024-000
Hardware, Grounding & Mounting BM7024-000
Body Features Bolt Hole Centers : 160 MM  [6.299 INCH ] Configuration Features Installed Height - Max : 334 MM  [13.149 INCH ] Maximum Cable Diameter : 60 MM  [2.362 INCH ] Minimum Cable Diameter : 50 MM  [1.968 INCH ] Number of Cables to be Mounted : 6 Mechanical Attachment Mounting Hardware : Slider Plate - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, China, EMEA, ASIA Product Type Features Bolt (MM) : M12 Type : Cable Clamp

Body Features


  • Bolt Hole Centers : 160 MM  [6.299 INCH ]

Configuration Features


  • Installed Height - Max : 334 MM  [13.149 INCH ]
  • Maximum Cable Diameter : 60 MM  [2.362 INCH ]
  • Minimum Cable Diameter : 50 MM  [1.968 INCH ]
  • Number of Cables to be Mounted : 6

Mechanical Attachment


  • Mounting Hardware : Slider Plate - Stainless

Product Availability


  • Hardware, Grounding & Mounting Product Availability : ANZPAC, AMERICAS, China, EMEA, ASIA

Product Type Features


  • Bolt (MM) : M12
  • Type : Cable Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number BM7024-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5748677-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 174469-3 - TE Connectivity
Specs
Material ABS
View Details
Connector Strain Relief - 1393738-1 - TE Connectivity
Specs
Material Thermoplastic
View Details