TE Connectivity Slide Switches 1825032-1

Description
Body Features Actuator Color : Yellow Actuator Material : PBT Basin Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.2 MM  [.087 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Terminals Connected : 1-2, 2-3 Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.8 MM  [.11 INCH ] Product Length : 9.5 MM  [.37 INCH ] Product Width : 5 MM  [.19 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Product Type Features Actuator Type : Slide Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Yellow Actuator Material : PBT Basin Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.2 MM  [.087 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Terminals Connected : 1-2, 2-3 Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.8 MM  [.11 INCH ] Product Length : 9.5 MM  [.37 INCH ] Product Width : 5 MM  [.19 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Product Type Features Actuator Type : Slide Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825032-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825032-1
Slide Switches 1825032-1
Body Features Actuator Color : Yellow Actuator Material : PBT Basin Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2.2 MM  [.087 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Terminals Connected : 1-2, 2-3 Contact Features Contact Base Material : Phosphor Bronze Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.8 MM  [.11 INCH ] Product Length : 9.5 MM  [.37 INCH ] Product Width : 5 MM  [.19 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Product Type Features Actuator Type : Slide Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Body Features


  • Actuator Color : Yellow
  • Actuator Material : PBT Basin
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 2.2 MM  [.087 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On None On
  • Terminals Connected : 1-2, 2-3

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.8 MM  [.11 INCH ]
  • Product Length : 9.5 MM  [.37 INCH ]
  • Product Width : 5 MM  [.19 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Grade : Instrumentation

Product Type Features


  • Actuator Type : Slide
  • Sealed Device : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Buy Now
Slide Switches - 7182308P - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
7182308P
Slide Switches 7182308P
Slide switch,PCB,sealed,SP DT,2 position

Slide switch,PCB,sealed,SPDT,2 position

Supplier's Site
Slide Switches - 7182308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
7182308
Slide Switches 7182308
Slide switch,PCB,sealed,SP DT,2 position

Slide switch,PCB,sealed,SPDT,2 position

Supplier's Site
Slide Switches - 1640721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slide Switches
1640721
Slide Switches 1640721
Slide switch,PCB,sealed,SP DT,2 position

Slide switch,PCB,sealed,SPDT,2 position

Supplier's Site
Laguna Hills, CA, United States
Slide Switches - 1825032-1
894119-1825032-1
Slide Switches - 1825032-1 894119-1825032-1
Manufacturer: TE Connectivity Win Source Part Number: 894119-1825032-1 Series: SE Operating Temperature Range: -20°C ~ 80°C Features: Slide Switch SPDT Through Hole Package: Bulk Mounting: Through Hole Family Name: 1825032 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 24 Weeks REACH Status: Vendor Undefined HTSUS: 8536.50.9050 Other Part Number: SE1DGPC04, 450-2129, SE1DGPC04-ND, 2266-1825032-1, 1825032-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 894119-1825032-1
Series: SE
Operating Temperature Range: -20°C ~ 80°C
Features: Slide Switch SPDT Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: 1825032
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.50.9050
Other Part Number: SE1DGPC04, 450-2129, SE1DGPC04-ND, 2266-1825032-1, 1825032-1-ND

Buy Now Datasheet
Slide Switches - 450-2129-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-2129-ND
Slide Switches 450-2129-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Switches - Slide Switches 1825032-1
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site
Slide Switches - 1825032-1 - ODG (Origin Data Global)
Shenzhen, China
Slide Switches
1825032-1
Slide Switches 1825032-1
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825032-1 7182308P 7182308 894119-1825032-1 450-2129-ND 1825032-1 1825032-1
Product Name Slide Switches Slide Switches Slide Switches Slide Switches - 1825032-1 Slide Switches Switches - Slide Switches Slide Switches
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
Actuator Material Plastic Plastic
Terminal Type Solder Terminals; Solder Through hole Straight PC Pins PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - MSS1200-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Slide Switches - 5-1437580-7 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
Slide Switches - ASF42G-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
3 suppliers