TE Connectivity Antennas ANT-LTE-RPC-UFL

Description
Body Features Antenna Weight (G) : 3.2 Configuration Features Antenna Style : Patch Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .8 MM  [.03 INCH ] Product Length : 98.4 MM  [3.87 INCH ] Product Width : 14.9 MM  [.59 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 617 - 698 Frequency Category : 617 - 4200 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight (G) : 3.2 Configuration Features Antenna Style : Patch Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .8 MM  [.03 INCH ] Product Length : 98.4 MM  [3.87 INCH ] Product Width : 14.9 MM  [.59 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 617 - 698 Frequency Category : 617 - 4200 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-LTE-RPC-UFL - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight (G) : 3.2 Configuration Features Antenna Style : Patch Antenna Type : PCB Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .1 M  [.33 FT ] Product Height : .8 MM  [.03 INCH ] Product Length : 98.4 MM  [3.87 INCH ] Product Width : 14.9 MM  [.59 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 617 - 698 Frequency Category : 617 - 4200 Gain (Max) (DB) : 3.6 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight (G) : 3.2

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : PCB
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .1 M  [.33 FT ]
  • Product Height : .8 MM  [.03 INCH ]
  • Product Length : 98.4 MM  [3.87 INCH ]
  • Product Width : 14.9 MM  [.59 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 617 - 698
  • Frequency Category : 617 - 4200
  • Gain (Max) (DB) : 3.6
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
Multi-Band Antennas - 2728932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2728932
Multi-Band Antennas 2728932
Antenna LTE RPC PCB Adhes 100mm UFL

Antenna LTE RPC PCB Adhes 100mm UFL

Supplier's Site
Multi-Band Antennas - 2728933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2728933
Multi-Band Antennas 2728933
Antenna LTE RPC PCB Adhes 100mm UFL

Antenna LTE RPC PCB Adhes 100mm UFL

Supplier's Site
Multi-Band Antennas - 2728933P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2728933P
Multi-Band Antennas 2728933P
Antenna LTE RPC PCB Adhes 100mm UFL

Antenna LTE RPC PCB Adhes 100mm UFL

Supplier's Site
RF Antennas - 343-ANT-LTE-RPC-UFL-ND - DigiKey
Thief River Falls, MN, United States
600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 3.3GHz, 3.4GHz, 3.5GHz, 3.6GHz 2G, 3G, 4G, Beidou, COMPASS, GALILEO, GLONASS, GNSS, GPS, GSM, LoRaWAN, LPWA, LTE, LTE-M, NB-Iot, UMTS PCB Trace RF Antenna 600MHz ~ 3.8GHz 3.6dBi, 4.9dBi, 6.3dBi, 5.1dBi, 5.0dBi, 4.6dBi, 3.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

600MHz, 700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.4GHz, 2.5GHz, 3.3GHz, 3.4GHz, 3.5GHz, 3.6GHz 2G, 3G, 4G, Beidou, COMPASS, GALILEO, GLONASS, GNSS, GPS, GSM, LoRaWAN, LPWA, LTE, LTE-M, NB-Iot, UMTS PCB Trace RF Antenna 600MHz ~ 3.8GHz 3.6dBi, 4.9dBi, 6.3dBi, 5.1dBi, 5.0dBi, 4.6dBi, 3.1dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Antennas Antennas Antennas
Product Number ANT-LTE-RPC-UFL 2728932 343-ANT-LTE-RPC-UFL-ND
Product Name Antennas Multi-Band Antennas RF Antennas
Applications NTN SatCom Multi-band Cellular or PCS Terminal; GPS; 2G, 3G, 4G, Beidou, COMPASS, GALILEO, GLONASS, GNSS, GPS, GSM, LoRaWAN, LPWA, LTE, LTE-M, NB-Iot, UMTS
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 698.0 MHz 617.0 to ? MHz 600.0 to 3600.0 MHz
Gain 6 dB 6.3 dB 3.1 to 6.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118788-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
3 suppliers
Antennas - ANT-868-JJB-HT-T - TE Connectivity
Specs
Applications LoRaWAN, LPWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 0600-00012-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details