TE Connectivity Antennas ANT-915-USP410

Description
Body Features Antenna Weight : .6 G  [.021 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2.9 MM  [.11 INCH ] Product Length : 13.2 MM  [.52 INCH ] Product Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Wi-Fi, LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Reel/Carton Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : .9 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : .6 G  [.021 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2.9 MM  [.11 INCH ] Product Length : 13.2 MM  [.52 INCH ] Product Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Wi-Fi, LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Reel/Carton Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : .9 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-915-USP410 - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : .6 G  [.021 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 2.9 MM  [.11 INCH ] Product Length : 13.2 MM  [.52 INCH ] Product Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Wi-Fi, LPWAN, LoRaWAN Primary Application : LoRaWAN, LPWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Packaging Features Packaging Method : Reel/Carton Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 915 Frequency Category : 901 - 941 Gain (Max) (DB) : .9 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : .6 G  [.021 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 2.9 MM  [.11 INCH ]
  • Product Length : 13.2 MM  [.52 INCH ]
  • Product Width : 9.14 MM  [.36 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.7:1

Industry Standards


  • Communication Protocol : Wi-Fi, LPWAN, LoRaWAN
  • Primary Application : LoRaWAN, LPWAN

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 915
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : .9
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 343-ANT-915-USP410DKR-ND - DigiKey
Thief River Falls, MN, United States
915MHz ISM, LoRaWAN, LPWA, Sigfox Chip RF Antenna 902MHz ~ 930MHz 0.9dBi Solder Surface Mount

915MHz ISM, LoRaWAN, LPWA, Sigfox Chip RF Antenna 902MHz ~ 930MHz 0.9dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 343-ANT-915-USP410CT-ND - DigiKey
Thief River Falls, MN, United States
915MHz ISM, LoRaWAN, LPWA, Sigfox Chip RF Antenna 902MHz ~ 930MHz 0.9dBi Solder Surface Mount

915MHz ISM, LoRaWAN, LPWA, Sigfox Chip RF Antenna 902MHz ~ 930MHz 0.9dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 343-ANT-915-USP410TR-ND - DigiKey
Thief River Falls, MN, United States
915MHz ISM, LoRaWAN, LPWA, Sigfox Chip RF Antenna 902MHz ~ 930MHz 0.9dBi Solder Surface Mount

915MHz ISM, LoRaWAN, LPWA, Sigfox Chip RF Antenna 902MHz ~ 930MHz 0.9dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-915-USP410 343-ANT-915-USP410DKR-ND
Product Name Antennas RF Antennas
Applications LoRaWAN, LPWAN ISM, LoRaWAN, LPWA, Sigfox
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 915.0 MHz 915.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 0600-00012-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Antennas - 2548624-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - L000486-02 - TE Connectivity
TE Connectivity
Specs
Applications 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2445750-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers