TE Connectivity Antennas ANT-5GW-FPC-V200UF

Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Cat-M/NB-IoT, LTE, 5G, Cellular Primary Application : 5G, Cellular, LTE Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, UMCC, MHF1 Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Cat-M/NB-IoT, LTE, 5G, Cellular Primary Application : 5G, Cellular, LTE Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, UMCC, MHF1 Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-5GW-FPC-V200UF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Type : Flexible PCB (FPC) Band Type : Wide Band Mounting Location : Internal/Embedded Port Configuration : Single Port Industry Standards Communication Protocol : Cat-M/NB-IoT, LTE, 5G, Cellular Primary Application : 5G, Cellular, LTE Mechanical Attachment Mounting Method : Adhesive Mount Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : U.FL, MHF, UMCC, MHF1 Signal Characteristics Frequency Category : 617 - 6000 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Wide Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, LTE, 5G, Cellular
  • Primary Application : 5G, Cellular, LTE

Mechanical Attachment


  • Mounting Method : Adhesive Mount

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : U.FL, MHF, UMCC, MHF1

Signal Characteristics


  • Frequency Category : 617 - 6000
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-ANT-5GW-FPC-V200UF-ND - DigiKey
Thief River Falls, MN, United States
ANT 5G FPC 120X20 200MM UFL

ANT 5G FPC 120X20 200MM UFL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-5GW-FPC-V200UF 343-ANT-5GW-FPC-V200UF-ND
Product Name Antennas RF Antennas
Applications 5G, Cellular, LTE Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, 5G, LTE
Pattern Type Omni directional
Gain 6 dB 4.1 to 7.9 dB
Form Factor / Mounting Internal
Primary Frequency Range 657.5 to 4700.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2108937-4 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108943-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, LTE, Cellular
Pattern Type Directional
Polarization Linear
View Details
Antennas - 2118879-4 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers