TE Connectivity Antennas 8-2108783-1

Description
Body Features Antenna Weight : 16.59 G  [.585 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4.2 MM  [.165 INCH ] Product Length : 45.4 MM  [1.787 INCH ] Product Width : 160.2 MM  [6.307 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi, 5G, Cellular, LPWA, LoRaWAN, ISM, Bluetooth, Cat-M/NB-IoT Primary Application : 5G, Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 3800 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 16.59 G  [.585 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4.2 MM  [.165 INCH ] Product Length : 45.4 MM  [1.787 INCH ] Product Width : 160.2 MM  [6.307 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi, 5G, Cellular, LPWA, LoRaWAN, ISM, Bluetooth, Cat-M/NB-IoT Primary Application : 5G, Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 3800 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 8-2108783-1 - TE Connectivity
Berwyn, PA, United States
Antennas
8-2108783-1
Antennas 8-2108783-1
Body Features Antenna Weight : 16.59 G  [.585 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4.2 MM  [.165 INCH ] Product Length : 45.4 MM  [1.787 INCH ] Product Width : 160.2 MM  [6.307 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.0:1 Industry Standards Communication Protocol : Wi-Fi, 5G, Cellular, LPWA, LoRaWAN, ISM, Bluetooth, Cat-M/NB-IoT Primary Application : 5G, Cellular, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 617 - 3800 Gain (Max) (DB) : 3

Body Features


  • Antenna Weight : 16.59 G  [.585 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Eval Board
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 4.2 MM  [.165 INCH ]
  • Product Length : 45.4 MM  [1.787 INCH ]
  • Product Width : 160.2 MM  [6.307 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.0:1

Industry Standards


  • Communication Protocol : Wi-Fi, 5G, Cellular, LPWA, LoRaWAN, ISM, Bluetooth, Cat-M/NB-IoT
  • Primary Application : 5G, Cellular, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Category : 617 - 3800
  • Gain (Max) (DB) : 3
Buy Now Datasheet
RF Antennas - 8-2108783-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
8-2108783-1
RF Antennas 8-2108783-1
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 8-2108783-1 8-2108783-1
Product Name Antennas RF Antennas
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118439-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, Bluetooth, WLAN, ZigBee
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
4 suppliers
Antennas - 8-2479240-1 - TE Connectivity
Specs
Applications LTE
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195935-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 001-0028 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 863.0 to 870.0 MHz
View Details
3 suppliers