TE Connectivity RF Antennas ANT-433-USP

Description
433MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 430MHz ~ 437MHz -9.8dBi Solder Surface Mount
Request a Quote Datasheet
Description
433MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 430MHz ~ 437MHz -9.8dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT-433-USP-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-433-USP-ND
RF Antennas ANT-433-USP-ND
433MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 430MHz ~ 437MHz -9.8dBi Solder Surface Mount

433MHz Alarms, ISM, Remote Control, Security Systems Chip RF Antenna 430MHz ~ 437MHz -9.8dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number ANT-433-USP-ND
Product Name RF Antennas
Applications Alarms, ISM, Remote Control, Security Systems
Primary Frequency Range 433.0 MHz
Gain -9.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-001 - Quarktwin Technology Ltd.
Specs
Applications 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Technology Type Chip
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers