TE Connectivity Antennas ANT-315-HETH

Description
Body Features Antenna Weight : 4.97 G  [.175 OZ ] Configuration Features Antenna Style : Helical Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 8.9 MM  [.35 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 315 Frequency Category : 305 - 325
Request a Quote Datasheet
Description
Body Features Antenna Weight : 4.97 G  [.175 OZ ] Configuration Features Antenna Style : Helical Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 8.9 MM  [.35 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 315 Frequency Category : 305 - 325
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-315-HETH - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 4.97 G  [.175 OZ ] Configuration Features Antenna Style : Helical Antenna Type : Helical Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 0 MM  [0 INCH ] Product Length : 38.1 MM  [1.5 INCH ] Product Width : 8.9 MM  [.35 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2.1:1 Industry Standards Communication Protocol : LPWAN Primary Application : LPWAN Mechanical Attachment Mounting Method : Through-Hole/Tab Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 315 Frequency Category : 305 - 325

Body Features


  • Antenna Weight : 4.97 G  [.175 OZ ]

Configuration Features


  • Antenna Style : Helical
  • Antenna Type : Helical
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 0 MM  [0 INCH ]
  • Product Length : 38.1 MM  [1.5 INCH ]
  • Product Width : 8.9 MM  [.35 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.1:1

Industry Standards


  • Communication Protocol : LPWAN
  • Primary Application : LPWAN

Mechanical Attachment


  • Mounting Method : Through-Hole/Tab Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Solder

Signal Characteristics


  • Frequency Band (MHZ) : 315
  • Frequency Category : 305 - 325
Buy Now Datasheet
RF Antennas - ANT-315-HETH-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
ANT-315-HETH-ND
RF Antennas ANT-315-HETH-ND
315MHz Alarms, ISM, Remote Control, Security Systems Helical RF Antenna 305MHz ~ 325MHz Solder Through Hole

315MHz Alarms, ISM, Remote Control, Security Systems Helical RF Antenna 305MHz ~ 325MHz Solder Through Hole

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-315-HETH ANT-315-HETH-ND
Product Name Antennas RF Antennas
Applications LPWAN Alarms, ISM, Remote Control, Security Systems
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 315.0 MHz 315.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2372112-4 - TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2118909-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108517-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
Antennas - 2344657-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers