TE Connectivity High Speed Digital & Data Cable 9560673001

Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Zerohal Shield Diameter : 6.3 MM  [.248 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Round Braid, Single Dimensions Cable Dielectric Diameter : 5.77 MM  [.227 INCH ] Conductor Diameter Range : 1.27 MM  [.05 INCH ] Outside Cable Diameter : 7.52 MM  [.296 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Capacitance (PFF) : 17.1 Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : UK, US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Zerohal Shield Diameter : 6.3 MM  [.248 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Round Braid, Single Dimensions Cable Dielectric Diameter : 5.77 MM  [.227 INCH ] Conductor Diameter Range : 1.27 MM  [.05 INCH ] Outside Cable Diameter : 7.52 MM  [.296 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Capacitance (PFF) : 17.1 Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : UK, US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 9560673001 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
9560673001
High Speed Digital & Data Cable 9560673001
Body Features Cable Color : Black Conductor Material : Tin-Plated Copper Jacket Material : Zerohal Shield Diameter : 6.3 MM  [.248 INCH ] Shield Material : Copper Shield Plating Material : Tin Shield Type : Round Braid, Single Dimensions Cable Dielectric Diameter : 5.77 MM  [.227 INCH ] Conductor Diameter Range : 1.27 MM  [.05 INCH ] Outside Cable Diameter : 7.52 MM  [.296 INCH ] Wire Size (MMSQ) : .823 Wire Size (AWG) : 18 Electrical Characteristics Capacitance (PFF) : 17.1 Impedance (OHM) : 75 Other Dielectric Material : Rayfoam L Product Source : UK, US Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Tin-Plated Copper
  • Jacket Material : Zerohal
  • Shield Diameter : 6.3 MM  [.248 INCH ]
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Round Braid, Single

Dimensions


  • Cable Dielectric Diameter : 5.77 MM  [.227 INCH ]
  • Conductor Diameter Range : 1.27 MM  [.05 INCH ]
  • Outside Cable Diameter : 7.52 MM  [.296 INCH ]
  • Wire Size (MMSQ) : .823
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Capacitance (PFF) : 17.1
  • Impedance (OHM) : 75

Other


  • Dielectric Material : Rayfoam L
  • Product Source : UK, US

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 79

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 9560673001
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2322330-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 4.92 ft (15 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
High Speed Digital & Data Cable - 440786-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 810033-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Speed I/O Cable Assemblies - 2-2205129-6 - TE Connectivity
Specs
Product Type INDUSTRIAL MINI I/O Plug
Cable Shielding Copper Alloy
Cable Length 32.81 ft (100 dm)
View Details
4 suppliers