TE Connectivity RF Cable Assemblies 1337809-2

Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG-174A/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG-174A/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1337809-2 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1337809-2
RF Cable Assemblies 1337809-2
Body Features Body Plating Material : Gold Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG-174A/U Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Plug
  • Cable Assembly Type : SMA to SMA
  • Coax Cable Type : RG-174A/U

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Cable - 4097856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
4097856
Coaxial Cable 4097856
SMA plug to plug cable,50Ohm,RG-174,0 .5m

SMA plug to plug cable,50Ohm,RG-174,0.5m

Supplier's Site
Coaxial Cable - 1641491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
1641491
Coaxial Cable 1641491
SMA plug to plug cable,50Ohm,RG-174,0 .5m

SMA plug to plug cable,50Ohm,RG-174,0.5m

Supplier's Site
Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 50Ohm, 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity - 98K5557 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 50Ohm, 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity
98K5557
Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 50Ohm, 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity 98K5557
RF / Coaxial Cable Assembly, SMA Straight Plug, SMA Plug, 50ohm, 19.69 ", 500 mm, Black RoHS Compliant: Yes

RF / Coaxial Cable Assembly, SMA Straight Plug, SMA Plug, 50ohm, 19.69 ", 500 mm, Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1337809-2 4097856 98K5557
Product Name RF Cable Assemblies Coaxial Cable Rf / Coaxial Cable Assembly, Sma Straight Plug, Sma Plug, 50Ohm, 19.69 , 500 Mm, Black Rohs Compliant Greenpar Te Connectivity
Application RF Networking RF
Product Type SMA Plug
Cable Length 3.28 ft (10 dm) 1.64 ft (5 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 4097862 - RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
RF Cable Assemblies - 2081385-2 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 1.97 ft (6 dm)
View Details
3 suppliers