TE Connectivity Antennas 956-510-502

Description
Body Features Product Weight : 25 G  [.88 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .2 M  [.66 FT ] Product Height : 10.5 MM  [.41 INCH ] Product Length : 36 MM  [1.41 INCH ] Product Width : 32 MM  [1.26 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Adhesive Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Global, Americas & EMEA Product Type Features Antenna Termination : MMCX Signal Characteristics Frequency Band (MHZ) : 1575.42 Gain (Max) (DB) : 2 Nominal Frequency Range : 1420 - 1620 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 25 G  [.88 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .2 M  [.66 FT ] Product Height : 10.5 MM  [.41 INCH ] Product Length : 36 MM  [1.41 INCH ] Product Width : 32 MM  [1.26 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Adhesive Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Global, Americas & EMEA Product Type Features Antenna Termination : MMCX Signal Characteristics Frequency Band (MHZ) : 1575.42 Gain (Max) (DB) : 2 Nominal Frequency Range : 1420 - 1620 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 956-510-502 - TE Connectivity
Berwyn, PA, United States
Antennas
956-510-502
Antennas 956-510-502
Body Features Product Weight : 25 G  [.88 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .2 M  [.66 FT ] Product Height : 10.5 MM  [.41 INCH ] Product Length : 36 MM  [1.41 INCH ] Product Width : 32 MM  [1.26 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : GNSS Wireless Application : GNSS Mechanical Attachment Mounting Type : Adhesive Polarization : RHCP Operation/Applicatio n Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Global, Americas & EMEA Product Type Features Antenna Termination : MMCX Signal Characteristics Frequency Band (MHZ) : 1575.42 Gain (Max) (DB) : 2 Nominal Frequency Range : 1420 - 1620 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 25 G  [.88 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Cable Length : .2 M  [.66 FT ]
  • Product Height : 10.5 MM  [.41 INCH ]
  • Product Length : 36 MM  [1.41 INCH ]
  • Product Width : 32 MM  [1.26 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Primary Application : GNSS
  • Wireless Application : GNSS

Mechanical Attachment


  • Mounting Type : Adhesive
  • Polarization : RHCP

Operation/Application


  • Directionality : Directional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : EU, Global, Americas & EMEA

Product Type Features


  • Antenna Termination : MMCX

Signal Characteristics


  • Frequency Band (MHZ) : 1575.42
  • Gain (Max) (DB) : 2
  • Nominal Frequency Range : 1420 - 1620
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 956-510-502
Product Name Antennas
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108854-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2108855-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers
WiFi Antennas - 2493311 - RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 6.3 dB
View Details
Antennas - 2344656-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers