TE Connectivity Street Lighting Fuse Boxes 936268-000

Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 0 Number of Underground Cables (Max) : 4 Pinning : L1, L2, L3, N, PE Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 200, 210, 300, 260, 280, 240, 350, 270, 225, 250, 180 Door Width (MM) : 75, 90, 60, 50, 70, 100, 55, 58, 80, 85, 66 Pole Diameter (MM) : 89, 120, 98, 96, 116, 102, 90, 95, 104, 84, 110, 100, 75, 115 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP20 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, China, Europe, Middle East & Africa Product Type Features Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 0 Number of Underground Cables (Max) : 4 Pinning : L1, L2, L3, N, PE Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 200, 210, 300, 260, 280, 240, 350, 270, 225, 250, 180 Door Width (MM) : 75, 90, 60, 50, 70, 100, 55, 58, 80, 85, 66 Pole Diameter (MM) : 89, 120, 98, 96, 116, 102, 90, 95, 104, 84, 110, 100, 75, 115 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP20 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, China, Europe, Middle East & Africa Product Type Features Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - 936268-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
936268-000
Street Lighting Fuse Boxes 936268-000
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 0 Number of Underground Cables (Max) : 4 Pinning : L1, L2, L3, N, PE Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 200, 210, 300, 260, 280, 240, 350, 270, 225, 250, 180 Door Width (MM) : 75, 90, 60, 50, 70, 100, 55, 58, 80, 85, 66 Pole Diameter (MM) : 89, 120, 98, 96, 116, 102, 90, 95, 104, 84, 110, 100, 75, 115 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP20 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Packaging Features Packaging Quantity : 5 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, China, Europe, Middle East & Africa Product Type Features Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Transparent

Configuration Features


  • Feeder Cable Terminal Type : Mantle
  • Number of Fuses : 0
  • Number of Underground Cables (Max) : 4
  • Pinning : L1, L2, L3, N, PE
  • Wires per Cable (Max) : 5

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 16
  • Door Height (MM) : 200, 210, 300, 260, 280, 240, 350, 270, 225, 250, 180
  • Door Width (MM) : 75, 90, 60, 50, 70, 100, 55, 58, 80, 85, 66
  • Pole Diameter (MM) : 89, 120, 98, 96, 116, 102, 90, 95, 104, 84, 110, 100, 75, 115

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • Compatible With Approved Standards Products : EN 60999
  • IP Rating : IP20

Operation/Application


  • Power Component Application Type : Inside of Lighting Poles
  • UV-Stabilized : No

Packaging Features


  • Packaging Quantity : 5

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas, Asia, China, Europe, Middle East & Africa

Product Type Features


  • Street Lighting Product Type : Loop-In Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 936268-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - A27844-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 766320-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 379272-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 631798-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details