TE Connectivity Street Lighting Fuse Boxes 522334-000

Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 4 Door Height (MM) : 280, 200, 180, 150, 350, 210, 270, 260, 240, 250, 225, 170, 300 Door Width (MM) : 85, 80, 60, 70, 58, 66, 100, 90, 75 Pole Diameter (MM) : 98, 90, 110, 70, 102, 96, 59, 84, 95, 116, 120, 75, 100, 115, 89, 104 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP55 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Product Availability Product Availability : Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Americas Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 4 Door Height (MM) : 280, 200, 180, 150, 350, 210, 270, 260, 240, 250, 225, 170, 300 Door Width (MM) : 85, 80, 60, 70, 58, 66, 100, 90, 75 Pole Diameter (MM) : 98, 90, 110, 70, 102, 96, 59, 84, 95, 116, 120, 75, 100, 115, 89, 104 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP55 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Product Availability Product Availability : Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Americas Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - 522334-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
522334-000
Street Lighting Fuse Boxes 522334-000
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Fuses : 1 Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 2 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 4 Door Height (MM) : 280, 200, 180, 150, 350, 210, 270, 260, 240, 250, 225, 170, 300 Door Width (MM) : 85, 80, 60, 70, 58, 66, 100, 90, 75 Pole Diameter (MM) : 98, 90, 110, 70, 102, 96, 59, 84, 95, 116, 120, 75, 100, 115, 89, 104 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : VDE 0660-505 IP Rating : IP55 Operation/Applicatio n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : Yes Product Availability Product Availability : Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Americas Product Type Features Fuse Type : D01 Street Lighting Product Type : Street Lighting Fuse Box Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Gray

Configuration Features


  • Feeder Cable Terminal Type : Pillar
  • Number of Fuses : 1
  • Number of Luminaire Cables (Max) : 1
  • Number of Underground Cables (Max) : 2
  • Pinning : L1, L2, L3, (N), PE(N)
  • Wires per Cable (Max) : 5

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 4
  • Door Height (MM) : 280, 200, 180, 150, 350, 210, 270, 260, 240, 250, 225, 170, 300
  • Door Width (MM) : 85, 80, 60, 70, 58, 66, 100, 90, 75
  • Pole Diameter (MM) : 98, 90, 110, 70, 102, 96, 59, 84, 95, 116, 120, 75, 100, 115, 89, 104

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • Compatible With Approved Standards Products : VDE 0660-505
  • IP Rating : IP55

Operation/Application


  • Power Component Application Type : Inside Poles & Outdoors
  • UV-Stabilized : Yes

Product Availability


  • Product Availability : Asia, Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Americas

Product Type Features


  • Fuse Type : D01
  • Street Lighting Product Type : Street Lighting Fuse Box

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 522334-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 112954-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - E67365-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details