TE Connectivity Strain Relief Cover, 11Way, Nylon; Accessory Type Amp Te Connectivity 1-643077-1

Description
STRAIN RELIEF COVER, 11WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:11Position s; Strain Relief Material:Nylon (Polyamide); Product Range:MTA-100 Series; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF COVER, 11WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:11Position s; Strain Relief Material:Nylon (Polyamide); Product Range:MTA-100 Series; Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Cover, 11Way, Nylon; Accessory Type Amp Te Connectivity - 10H2208 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Cover, 11Way, Nylon; Accessory Type Amp Te Connectivity
10H2208
Strain Relief Cover, 11Way, Nylon; Accessory Type Amp Te Connectivity 10H2208
STRAIN RELIEF COVER, 11WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:11Position s; Strain Relief Material:Nylon (Polyamide); Product Range:MTA-100 Series; Body Material:Nylon RoHS Compliant: Yes

STRAIN RELIEF COVER, 11WAY, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Connectors; No. of Positions:11Positions; Strain Relief Material:Nylon (Polyamide); Product Range:MTA-100 Series; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 10H2208
Product Name Strain Relief Cover, 11Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm - 70074410 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 5.000 to 12.000 inch (127 to 305 mm)
View Details
Connector Strain Relief - 213621-3 - TE Connectivity
Specs
Material Zinc Alloy
Length 0.7500 inch (19.05 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820470 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details