TE Connectivity Step Down Transformers 9-1611461-2

Description
Dimensions Dimensions (INCH) : 3.563 x 2.62 x 2.248 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 575 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.563 x 2.62 x 2.248 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 575 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 9-1611461-2 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
9-1611461-2
Step Down Transformers 9-1611461-2
Dimensions Dimensions (INCH) : 3.563 x 2.62 x 2.248 Electrical Characteristics Power Rating (VAMP) : 50 Primary Voltage : 575 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Lead

Dimensions


  • Dimensions (INCH) : 3.563 x 2.62 x 2.248

Electrical Characteristics


  • Power Rating (VAMP) : 50
  • Primary Voltage : 575 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Lead
Buy Now
Swedesboro, NJ, United States
Transformers
9-1611461-2
Transformers 9-1611461-2
Transformers

Transformers

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 9-1611461-2 9-1611461-2
Product Name Step Down Transformers Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 9-1611454-6 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; EU ELV Compliant
Power Rating (VA) 40 VA
View Details
2 suppliers
Step Down Transformers - 1-1672327-9 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 36 VA
View Details
Specs
Category Power
Other Transformer Types / Applications Laminated Core
Mounting Chassis
View Details