TE Connectivity Switch Knobs 9-1437624-6

Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 29.7 MM  [1.17 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : 0-9 Numerals
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 29.7 MM  [1.17 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : 0-9 Numerals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 9-1437624-6 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
9-1437624-6
Switch Knobs 9-1437624-6
Body Features Primary Product Color : Black Primary Product Material : Phenolic Configuration Features Knob Design : Straight Knurl Skirt : With Spin Plate : Without Spinner : Without Dimensions Product Diameter : 29.7 MM  [1.17 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : On Skirt Indicator Style : 0-9 Numerals

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Phenolic

Configuration Features


  • Knob Design : Straight Knurl
  • Skirt : With
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 29.7 MM  [1.17 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : On Skirt
  • Indicator Style : 0-9 Numerals
Buy Now Datasheet
Knob, Round Shaft, Phenolic, 29.7Mm Rohs Compliant Alcoswitch Te Connectivity - 75AJ3488 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Round Shaft, Phenolic, 29.7Mm Rohs Compliant Alcoswitch Te Connectivity
75AJ3488
Knob, Round Shaft, Phenolic, 29.7Mm Rohs Compliant Alcoswitch Te Connectivity 75AJ3488
KNOB, ROUND SHAFT, PHENOLIC, 29.7MM ROHS COMPLIANT: YES

KNOB, ROUND SHAFT, PHENOLIC, 29.7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 9-1437624-6 75AJ3488
Product Name Switch Knobs Knob, Round Shaft, Phenolic, 29.7Mm Rohs Compliant Alcoswitch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Straight Knurl Knob, 3.2Mm; Shaft Type Alcoswitch Te Connectivity - 25C3991 - Newark, An Avnet Company
Specs
Knob Material Metal
Material Description Aluminium
View Details
Switch Knobs - 6-1437621-4 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.7402 inches (18.8 mm)
View Details