TE Connectivity Switch Knobs 9-1437621-8

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Knobs - 9-1437621-8 - TE Connectivity
Berwyn, PA, United States
Switch Knobs
9-1437621-8
Switch Knobs 9-1437621-8
Body Features Primary Product Color : Black Primary Product Material : Aluminum Configuration Features Knob Design : Straight Knurl Skirt : Without Spin Plate : Without Spinner : Without Dimensions Product Diameter : 12.7 MM  [.5 INCH ] Shaft Size : 6.35 MM  [.25 INCH ] Identification Marking Indicator Location : Top & Side Indicator Style : Line

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum

Configuration Features


  • Knob Design : Straight Knurl
  • Skirt : Without
  • Spin Plate : Without
  • Spinner : Without

Dimensions


  • Product Diameter : 12.7 MM  [.5 INCH ]
  • Shaft Size : 6.35 MM  [.25 INCH ]

Identification Marking


  • Indicator Location : Top & Side
  • Indicator Style : Line
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Knobs (industrial)
Product Number 9-1437621-8
Product Name Switch Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Round Knurled Knob With Line Ind, 3.2Mm; Shaft Type Alcoswitch Te Connectivity - 61F1172 - Newark, An Avnet Company
Specs
Knob Material Metal
Material Description Aluminium
View Details
Straight Knurl Knob, 3.2Mm; Shaft Type Alcoswitch Te Connectivity - 25C3991 - Newark, An Avnet Company
Specs
Knob Material Metal
Material Description Aluminium
View Details
Knobs - 450-2167-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Skirted
Knob Material Plastic
View Details
2 suppliers