TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 8SHT-102

Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1000:5; Accuracy Class:Class 1; Power Rating:75VA; Window Diameter:82.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:3.25" RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1000:5; Accuracy Class:Class 1; Power Rating:75VA; Window Diameter:82.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:3.25" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4081 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M4081
Current Transformer; Ct Construction Crompton Te Connectivity 42M4081
CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1000:5; Accuracy Class:Class 1; Power Rating:75VA; Window Diameter:82.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:3.25" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:1000:5; Accuracy Class:Class 1; Power Rating:75VA; Window Diameter:82.6mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount; Features:3.25" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M4081
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Control Circuit Transformer - 1497A-A13-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 2000 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 5.00E6 Hz
View Details