TE Connectivity High Speed Digital & Data Cable 846125-000

Description
Dimensions Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 120 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 120 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 846125-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
846125-000
High Speed Digital & Data Cable 846125-000
Dimensions Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 120 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Dimensions


  • Wire Size (AWG) : 20

Electrical Characteristics


  • Impedance (OHM) : 120

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 846125-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 440246-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details
High Speed Digital & Data Cable - 445093-002 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
RF Cable Assemblies - 2016694-2 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.3281 ft (1 dm)
View Details
5 suppliers
Coaxial Cables (RF) - 10599-22-ND - DigiKey
Specs
Product Category Cable
Cable Length 1 ft (3.05 dm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details