TE Connectivity High Speed Digital & Data Cable 480123-000

Description
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.52 MM  [.06 INCH ] Conductor Diameter Range : .23 MM  [.009 INCH ] Outside Cable Diameter : 2.26 MM  [.089 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Capacitance : .0000135 PFM  [13.5 PFF ] Impedance (OHM) : 95 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.52 MM  [.06 INCH ] Conductor Diameter Range : .23 MM  [.009 INCH ] Outside Cable Diameter : 2.26 MM  [.089 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Capacitance : .0000135 PFM  [13.5 PFF ] Impedance (OHM) : 95 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 480123-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
480123-000
High Speed Digital & Data Cable 480123-000
Body Features Cable Color : White Conductor Material : Silver-Plated Copper Shield Material : Copper Shield Plating Material : Tin Shield Type : Single Dimensions Cable Dielectric Diameter : 1.52 MM  [.06 INCH ] Conductor Diameter Range : .23 MM  [.009 INCH ] Outside Cable Diameter : 2.26 MM  [.089 INCH ] Wire Size (AWG) : 32 Electrical Characteristics Capacitance : .0000135 PFM  [13.5 PFF ] Impedance (OHM) : 95 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 79 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated Copper
  • Shield Material : Copper
  • Shield Plating Material : Tin
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.52 MM  [.06 INCH ]
  • Conductor Diameter Range : .23 MM  [.009 INCH ]
  • Outside Cable Diameter : 2.26 MM  [.089 INCH ]
  • Wire Size (AWG) : 32

Electrical Characteristics


  • Capacitance : .0000135 PFM  [13.5 PFF ]
  • Impedance (OHM) : 95

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 79

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 480123-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2479975-1 - TE Connectivity
Specs
Application RF
Product Type BNC Jack
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 815137-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details
High Speed Digital & Data Cable - 582197-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
High Speed Digital & Data Cable - 931901-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers