TE Connectivity High Speed Digital & Data Cable 293247-000

Description
Dimensions Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 125 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 125 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 293247-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
293247-000
High Speed Digital & Data Cable 293247-000
Dimensions Wire Size (AWG) : 22 Electrical Characteristics Impedance (OHM) : 125 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Impedance (OHM) : 125

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 293247-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 17-C6A-24B134XM18A-0CK9500TR-ND - DigiKey
Specs
Product Category Cable
Number of Conductors 8 #
Rated Temperature -25 to 75 C (-13 to 167 F)
View Details
RF Cable Assemblies - 2479976-1 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Length 1 ft (3.05 dm)
View Details
3 suppliers
Cable Assemblies - Pluggable Cables - 1-2123287-3 - Acme Chip Technology Co., Limited
Specs
Product Category Cable Assembly
Cable Length 22.97 ft (70.01 dm)
View Details
High Speed Digital & Data Cable - 440079-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details
2 suppliers