TE Connectivity Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity 830M1-0200

Description
MEMS ACCELEROMETER, X/Y/Z, ANALOGUE, LCC; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 200g; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:12Pins RoHS Compliant: Yes
Datasheet
Description
MEMS ACCELEROMETER, X/Y/Z, ANALOGUE, LCC; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 200g; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:12Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity - 33AK8499 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity
33AK8499
Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity 33AK8499
MEMS ACCELEROMETER, X/Y/Z, ANALOGUE, LCC; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 200g; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:12Pins RoHS Compliant: Yes

MEMS ACCELEROMETER, X/Y/Z, ANALOGUE, LCC; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 200g; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:12Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity - 54AJ3195 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity
54AJ3195
Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity 54AJ3195
MEMS ACCELEROMETER, ANALOGUE, LCC-12 ROHS COMPLIANT: YES

MEMS ACCELEROMETER, ANALOGUE, LCC-12 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 33AK8499 54AJ3195
Product Name Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity
Sensor Type Acceleration Sensors Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - 86-015A-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature & Humidity Sensor ICs - 533854 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Silicon Flow Sensor SFS01 - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details