TE Connectivity Step Down Transformers 1611476-8

Description
Dimensions Dimensions (INCH) : 3.75 x 2.9 x 3.2 Electrical Characteristics Power Rating (VAMP) : 150 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, One Side
Request a Quote
Description
Dimensions Dimensions (INCH) : 3.75 x 2.9 x 3.2 Electrical Characteristics Power Rating (VAMP) : 150 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, One Side
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Down Transformers - 1611476-8 - TE Connectivity
Berwyn, PA, United States
Step Down Transformers
1611476-8
Step Down Transformers 1611476-8
Dimensions Dimensions (INCH) : 3.75 x 2.9 x 3.2 Electrical Characteristics Power Rating (VAMP) : 150 Primary Voltage : 240 V, 208 V Secondary Voltage (V) : 24 Mechanical Attachment Mount Style : Foot Packaging Features Packaging Method : Bulk Pack Product Type Features Product Type : Transformer Termination Features Termination Type : Quick Connect, One Side

Dimensions


  • Dimensions (INCH) : 3.75 x 2.9 x 3.2

Electrical Characteristics


  • Power Rating (VAMP) : 150
  • Primary Voltage : 240 V, 208 V
  • Secondary Voltage (V) : 24

Mechanical Attachment


  • Mount Style : Foot

Packaging Features


  • Packaging Method : Bulk Pack

Product Type Features


  • Product Type : Transformer

Termination Features


  • Termination Type : Quick Connect, One Side
Buy Now

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 1611476-8
Product Name Step Down Transformers
Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products