TE Connectivity Street Lighting Fuse Boxes 658038-000

Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 2 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 4 Pinning : L1, L2, L3, N, PE Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 250, 225, 280, 240, 350, 260, 300, 270 Door Width (MM) : 90, 70, 55, 66, 85, 58, 80, 75, 100, 60 Pole Diameter (MM) : 104, 90, 95, 98, 110, 102, 116, 115, 96, 100, 120 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP20 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, China, Americas, Europe, Middle East & Africa Product Type Features Fuse Type : D01 Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 2 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 4 Pinning : L1, L2, L3, N, PE Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 250, 225, 280, 240, 350, 260, 300, 270 Door Width (MM) : 90, 70, 55, 66, 85, 58, 80, 75, 100, 60 Pole Diameter (MM) : 104, 90, 95, 98, 110, 102, 116, 115, 96, 100, 120 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP20 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, China, Americas, Europe, Middle East & Africa Product Type Features Fuse Type : D01 Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - 658038-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
658038-000
Street Lighting Fuse Boxes 658038-000
Body Features Cover Color : Transparent Configuration Features Feeder Cable Terminal Type : Mantle Number of Fuses : 2 Number of Luminaire Cables (Max) : 2 Number of Underground Cables (Max) : 4 Pinning : L1, L2, L3, N, PE Wires per Cable (Max) : 5 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 250, 225, 280, 240, 350, 260, 300, 270 Door Width (MM) : 90, 70, 55, 66, 85, 58, 80, 75, 100, 60 Pole Diameter (MM) : 104, 90, 95, 98, 110, 102, 116, 115, 96, 100, 120 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP20 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Product Availability Product Availability : Asia, Australia, New Zealand & Pacific Islands, China, Americas, Europe, Middle East & Africa Product Type Features Fuse Type : D01 Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Transparent

Configuration Features


  • Feeder Cable Terminal Type : Mantle
  • Number of Fuses : 2
  • Number of Luminaire Cables (Max) : 2
  • Number of Underground Cables (Max) : 4
  • Pinning : L1, L2, L3, N, PE
  • Wires per Cable (Max) : 5

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 16
  • Door Height (MM) : 250, 225, 280, 240, 350, 260, 300, 270
  • Door Width (MM) : 90, 70, 55, 66, 85, 58, 80, 75, 100, 60
  • Pole Diameter (MM) : 104, 90, 95, 98, 110, 102, 116, 115, 96, 100, 120

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • Compatible With Approved Standards Products : EN 60999
  • IP Rating : IP20

Operation/Application


  • Power Component Application Type : Inside of Lighting Poles
  • UV-Stabilized : No

Product Availability


  • Product Availability : Asia, Australia, New Zealand & Pacific Islands, China, Americas, Europe, Middle East & Africa

Product Type Features


  • Fuse Type : D01
  • Street Lighting Product Type : Loop-In Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 658038-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0594-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - BM3988-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 990886-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details