TE Connectivity Pulse Transformers 800068-SF

Description
Body Features Product Weight : 6 G  [.21 OZ ] Dimensions Product Height : 11.3 MM  [.44 INCH ] Product Length : 17.6 MM  [.69 INCH ] Product Width : 16.7 MM  [.65 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .25 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Pin Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 6 G  [.21 OZ ] Dimensions Product Height : 11.3 MM  [.44 INCH ] Product Length : 17.6 MM  [.69 INCH ] Product Width : 16.7 MM  [.65 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .25 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Pin Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 800068-SF - TE Connectivity
Berwyn, PA, United States
Pulse Transformers
800068-SF
Pulse Transformers 800068-SF
Body Features Product Weight : 6 G  [.21 OZ ] Dimensions Product Height : 11.3 MM  [.44 INCH ] Product Length : 17.6 MM  [.69 INCH ] Product Width : 16.7 MM  [.65 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : .25 Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Input Termination Type : PCB Pin Output Termination Type : PCB Terminal Usage Conditions Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]

Body Features


  • Product Weight : 6 G  [.21 OZ ]

Dimensions


  • Product Height : 11.3 MM  [.44 INCH ]
  • Product Length : 17.6 MM  [.69 INCH ]
  • Product Width : 16.7 MM  [.65 INCH ]

Electrical Characteristics


  • Current Rating (Max) (AMP) : .25

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Input Termination Type : PCB Pin
  • Output Termination Type : PCB Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Transformers
Product Number 800068-SF
Product Name Pulse Transformers
Standards RoHS; Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 3-1672209-5 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 2.4 VA
View Details
Power Transformers - PB2991-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
Step Down Transformers - 3-1611471-6 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 50 VA
View Details