TE Connectivity Antennas 8-2108964-1

Description
Body Features Antenna Weight : 3.93 G  [.138 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Eval Board Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 35.28 MM  [1.389 INCH ] Product Width : 45.2 MM  [1.78 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 2400 - 5950 Gain (Max) (DB) : 24
Request a Quote Datasheet
Description
Body Features Antenna Weight : 3.93 G  [.138 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Eval Board Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 35.28 MM  [1.389 INCH ] Product Width : 45.2 MM  [1.78 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 2400 - 5950 Gain (Max) (DB) : 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 8-2108964-1 - TE Connectivity
Berwyn, PA, United States
Antennas
8-2108964-1
Antennas 8-2108964-1
Body Features Antenna Weight : 3.93 G  [.138 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Eval Board Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.5 MM  [.138 INCH ] Product Length : 35.28 MM  [1.389 INCH ] Product Width : 45.2 MM  [1.78 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Category : 2400 - 5950 Gain (Max) (DB) : 24

Body Features


  • Antenna Weight : 3.93 G  [.138 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Eval Board
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 3.5 MM  [.138 INCH ]
  • Product Length : 35.28 MM  [1.389 INCH ]
  • Product Width : 45.2 MM  [1.78 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : Wi-Fi, Bluetooth, Zigbee
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 24
Buy Now Datasheet
RF Antennas - 8-2108964-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
8-2108964-1
RF Antennas 8-2108964-1
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 8-2108964-1 8-2108964-1
Product Name Antennas RF Antennas
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

RF ANT 2.4GHZ STAMPED MET SLD - 792-2108517-1 - Utmel Electronic Limited
Specs
Applications RF Testing; Wi-Fi
Primary Frequency Range 2400.0 MHz
View Details
2 suppliers
Antennas - 2118308-3 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-1513472-6 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - L000486-06 - TE Connectivity
TE Connectivity
Specs
Applications 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers