TE Connectivity Antennas 8-2108517-1

Description
Body Features Antenna Weight (G) : 2.85 Configuration Features Antenna Style : Stamped Antenna Type : Eval Board Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 5.8 MM  [.228 INCH ] Product Length : 30.6 MM  [1.204 INCH ] Product Width : 30.3 MM  [1.193 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Bluetooth, Wi-Fi, Zigbee Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3
Request a Quote Datasheet
Description
Body Features Antenna Weight (G) : 2.85 Configuration Features Antenna Style : Stamped Antenna Type : Eval Board Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 5.8 MM  [.228 INCH ] Product Length : 30.6 MM  [1.204 INCH ] Product Width : 30.3 MM  [1.193 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Bluetooth, Wi-Fi, Zigbee Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 8-2108517-1 - TE Connectivity
Berwyn, PA, United States
Antennas
8-2108517-1
Antennas 8-2108517-1
Body Features Antenna Weight (G) : 2.85 Configuration Features Antenna Style : Stamped Antenna Type : Eval Board Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 5.8 MM  [.228 INCH ] Product Length : 30.6 MM  [1.204 INCH ] Product Width : 30.3 MM  [1.193 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Bluetooth, Wi-Fi, Zigbee Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Carton Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3

Body Features


  • Antenna Weight (G) : 2.85

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Eval Board
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 5.8 MM  [.228 INCH ]
  • Product Length : 30.6 MM  [1.204 INCH ]
  • Product Width : 30.3 MM  [1.193 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : Bluetooth, Wi-Fi, Zigbee
  • Primary Application : Bluetooth, Wi-Fi, Zigbee

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 3
Buy Now Datasheet
RF Antennas - 8-2108517-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
8-2108517-1
RF Antennas 8-2108517-1
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 8-2108517-1 8-2108517-1
Product Name Antennas RF Antennas
Applications Bluetooth, Wi-Fi, Zigbee
Pattern Type Omni directional
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195849-2 - TE Connectivity
TE Connectivity
Specs
Applications ISM, LoRaWAN, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1513169-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118898-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth, ISM
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2372105-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers