Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 156LA

Description
Features Economical "open bracket" - channel mount. Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. Minimum 5" long leads. Units will exhibit less inductance at slightly higher currents or more inductance at lower currents. Perfect for high voltage power supply filtering. Every unit is Hipot tested (100%) at 1,500 VAC Units are vacuum impregnated with polyurethane varnish for quiet and long life operation. For more sizes and voltages (enclosed type) - link here to our 193 Series.
Request a Quote
Description
Features Economical "open bracket" - channel mount. Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. Minimum 5" long leads. Units will exhibit less inductance at slightly higher currents or more inductance at lower currents. Perfect for high voltage power supply filtering. Every unit is Hipot tested (100%) at 1,500 VAC Units are vacuum impregnated with polyurethane varnish for quiet and long life operation. For more sizes and voltages (enclosed type) - link here to our 193 Series.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 156LA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
156LA
Transformers - Chokes & Reactors 156LA
Features Economical "open bracket" - channel mount. Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. Minimum 5" long leads. Units will exhibit less inductance at slightly higher currents or more inductance at lower currents. Perfect for high voltage power supply filtering. Every unit is Hipot tested (100%) at 1,500 VAC Units are vacuum impregnated with polyurethane varnish for quiet and long life operation. For more sizes and voltages (enclosed type) - link here to our 193 Series.

Features

  • Economical "open bracket" - channel mount.
  • Tolerance of 15% on both inductance & resistance.
  • Inductances measured at rated D.C. current.
  • Minimum 5" long leads.
  • Units will exhibit less inductance at slightly higher currents or more inductance at lower currents.
  • Perfect for high voltage power supply filtering.
  • Every unit is Hipot tested (100%) at 1,500 VAC
  • Units are vacuum impregnated with polyurethane varnish for quiet and long life operation.
  • For more sizes and voltages (enclosed type) - link here to our 193 Series.
Supplier's Site
Transformers - 156LA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
156LA
Transformers 156LA
CHOKE

CHOKE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Transformers Transformers
Product Number 156LA 156LA
Product Name Transformers - Chokes & Reactors Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - 1540M19 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
Transformers - Audio Transformers - Signal Level - 109E - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Signal Level - 107L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - Speaker Level - 117F16 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers