TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 7RL-601

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 11J5710 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
11J5710
Current Transformer; Ct Construction Crompton Te Connectivity 11J5710
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 11J5710
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 4-1611471-7 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 100 VA
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details