TE Connectivity Coin Cell Battery Holders 796136-1

Description
Body Features Battery Compatibility : CR2032 Battery Holder Material : LCP Battery Holder Type : Coin Cell Primary Product Color : Natural Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 32.31 x 19.05 x 6.02 MM  [1.272 x .75 x .237 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Battery Compatibility : CR2032 Battery Holder Material : LCP Battery Holder Type : Coin Cell Primary Product Color : Natural Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 32.31 x 19.05 x 6.02 MM  [1.272 x .75 x .237 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - 796136-1 - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
796136-1
Coin Cell Battery Holders 796136-1
Body Features Battery Compatibility : CR2032 Battery Holder Material : LCP Battery Holder Type : Coin Cell Primary Product Color : Natural Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Tin (Sn) Contact Underplating Material : Nickel Dimensions Compatible Battery Dimensions : 32.31 x 19.05 x 6.02 MM  [1.272 x .75 x .237 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Battery Compatibility : CR2032
  • Battery Holder Material : LCP
  • Battery Holder Type : Coin Cell
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Battery Dimensions : 32.31 x 19.05 x 6.02 MM  [1.272 x .75 x .237 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Alignment : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Battery Holders, Clips, Contacts - A99327TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
A99327TR-ND
Battery Holders, Clips, Contacts A99327TR-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - A99327DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
A99327DKR-ND
Battery Holders, Clips, Contacts A99327DKR-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - A99327CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
A99327CT-ND
Battery Holders, Clips, Contacts A99327CT-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
 - 7188457 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of PCB Mounted Battery Holders:. 718-8457 Battery Connector Assembly, Surface Mount, Top Load, accepts CR2032 Battery. 718-8472 Battery Connector Assembly, Through Hole Mount, Top Load, accepts CR2032 Battery. 793-6877 Insert Assembly, 5 Position, Single Key, Dovetail Locator,5 mm Centreline, 7.2 V Battery Interconnect For Battery Size = CR2032 Number of Cells = 1 Mount = PCB Type = Battery Holder Terminal Contact Type = Leaf Spring Body Material = Glass Filled PBT Terminal Contact Material = Phosphor Bronze

A range of PCB Mounted Battery Holders:. 718-8457 Battery Connector Assembly, Surface Mount, Top Load, accepts CR2032 Battery. 718-8472 Battery Connector Assembly, Through Hole Mount, Top Load, accepts CR2032 Battery. 793-6877 Insert Assembly, 5 Position, Single Key, Dovetail Locator,5 mm Centreline, 7.2 V Battery Interconnect
For Battery Size = CR2032
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Terminal Contact Type = Leaf Spring
Body Material = Glass Filled PBT
Terminal Contact Material = Phosphor Bronze

Supplier's Site
 - 7188457P - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of PCB Mounted Battery Holders:. 718-8457 Battery Connector Assembly, Surface Mount, Top Load, accepts CR2032 Battery. 718-8472 Battery Connector Assembly, Through Hole Mount, Top Load, accepts CR2032 Battery. 793-6877 Insert Assembly, 5 Position, Single Key, Dovetail Locator,5 mm Centreline, 7.2 V Battery Interconnect For Battery Size = CR2032 Number of Cells = 1 Mount = PCB Type = Battery Holder Terminal Contact Type = Leaf Spring Body Material = Glass Filled PBT Terminal Contact Material = Phosphor Bronze Delivery on production packaging - Reel. This product is non-returnable.

A range of PCB Mounted Battery Holders:. 718-8457 Battery Connector Assembly, Surface Mount, Top Load, accepts CR2032 Battery. 718-8472 Battery Connector Assembly, Through Hole Mount, Top Load, accepts CR2032 Battery. 793-6877 Insert Assembly, 5 Position, Single Key, Dovetail Locator,5 mm Centreline, 7.2 V Battery Interconnect
For Battery Size = CR2032
Number of Cells = 1
Mount = PCB
Type = Battery Holder
Terminal Contact Type = Leaf Spring
Body Material = Glass Filled PBT
Terminal Contact Material = Phosphor Bronze
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Battery Holders, Clips & Contacts - 796136-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
796136-1
Battery Holders, Clips & Contacts 796136-1
BATTERY HOLDER

BATTERY HOLDER

Buy Now
Battery Holders, Clips & Contacts - 796136-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
796136-1
Battery Holders, Clips & Contacts 796136-1
ASSY, SMT BATTERY CONN

ASSY, SMT BATTERY CONN

Buy Now
Battery Holder; Battery Sizes Accepted Amp Te Connectivity - 16H6245 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder; Battery Sizes Accepted Amp Te Connectivity
16H6245
Battery Holder; Battery Sizes Accepted Amp Te Connectivity 16H6245
BATTERY HOLDER; Battery Sizes Accepted:2032; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Size Code:2032; Battery Terminals:SMD; For Use With:CR2032 RoHS Compliant: Yes

BATTERY HOLDER; Battery Sizes Accepted:2032; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Size Code:2032; Battery Terminals:SMD; For Use With:CR2032 RoHS Compliant: Yes

Supplier's Site
Assy, Smt Battery Conn; Battery Sizes Accepted Te Connectivity - 38AC3280 - Newark, An Avnet Company
Chicago, IL, United States
Assy, Smt Battery Conn; Battery Sizes Accepted Te Connectivity
38AC3280
Assy, Smt Battery Conn; Battery Sizes Accepted Te Connectivity 38AC3280
ASSY, SMT BATTERY CONN; Battery Sizes Accepted:-; No. of Batteries:1; Battery Holder Mount:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

ASSY, SMT BATTERY CONN; Battery Sizes Accepted:-; No. of Batteries:1; Battery Holder Mount:SMD; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 796136-1 A99327TR-ND 7188457 796136-1 16H6245
Product Name Coin Cell Battery Holders Battery Holders, Clips, Contacts Battery Holders, Clips & Contacts Battery Holder; Battery Sizes Accepted Amp Te Connectivity
Type Coin Cell Holder Coin Cell Holder; Holder (Open) Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products