TE Connectivity Dust Flight Cap, Thermoplastic, Conn; Accessory Type Te Connectivity 787-8009-00

Description
DUST FLIGHT CAP, THERMOPLASTIC, CONN; Accessory Type:Dust Flight Cap; For Use With:AMP DMC-MD Series Rectangular Receptacle Connectors; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes
Description
DUST FLIGHT CAP, THERMOPLASTIC, CONN; Accessory Type:Dust Flight Cap; For Use With:AMP DMC-MD Series Rectangular Receptacle Connectors; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Dust Flight Cap, part number 74AH3255, is designed for use with AMP DMC-MD Series rectangular receptacle connectors. It is constructed from thermoplastic material, ensuring durability and compliance with RoHS standards. This accessory provides protection against dust and contaminants, which is essential for maintaining the integrity of the connectors in various applications, particularly in aerospace environments. The product is suitable for engineers looking for reliable protection solutions for their connector systems.

Datasheet Summary
Powered by GS/AI

The Dust Flight Cap, part number 74AH3255, is designed for use with AMP DMC-MD Series rectangular receptacle connectors. It is constructed from thermoplastic material, ensuring durability and compliance with RoHS standards. This accessory provides protection against dust and contaminants, which is essential for maintaining the integrity of the connectors in various applications, particularly in aerospace environments. The product is suitable for engineers looking for reliable protection solutions for their connector systems.

Suppliers

Company
Product
Description
Supplier Links
Dust Flight Cap, Thermoplastic, Conn; Accessory Type Te Connectivity - 74AH3255 - Newark, An Avnet Company
Chicago, IL, United States
Dust Flight Cap, Thermoplastic, Conn; Accessory Type Te Connectivity
74AH3255
Dust Flight Cap, Thermoplastic, Conn; Accessory Type Te Connectivity 74AH3255
DUST FLIGHT CAP, THERMOPLASTIC, CONN; Accessory Type:Dust Flight Cap; For Use With:AMP DMC-MD Series Rectangular Receptacle Connectors; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes

DUST FLIGHT CAP, THERMOPLASTIC, CONN; Accessory Type:Dust Flight Cap; For Use With:AMP DMC-MD Series Rectangular Receptacle Connectors; Connector Body Material:Thermoplastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 74AH3255
Product Name Dust Flight Cap, Thermoplastic, Conn; Accessory Type Te Connectivity
Material Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Open & Shorting Caps - 8Q526Y-000 - TE Connectivity
Specs
Shape / Application Round
Overall Length 2.87 inch (72.9 mm)
View Details
Plastic Pad Covers - 32908 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details