TE Connectivity High Speed Digital & Data Cable 773602-000

Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : 1.22 MM  [.048 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.71 MM  [.146 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .00003 PFM  [30 PFF ] Impedance (OHM) : 77 Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : 1.22 MM  [.048 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.71 MM  [.146 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .00003 PFM  [30 PFF ] Impedance (OHM) : 77 Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 773602-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
773602-000
High Speed Digital & Data Cable 773602-000
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Tin Dimensions Cable Dielectric Diameter : 1.22 MM  [.048 INCH ] Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.71 MM  [.146 INCH ] Wire Size (MMSQ) : .2047 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .00003 PFM  [30 PFF ] Impedance (OHM) : 77 Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated High Strength Copper
  • Jacket Material : Radiation-Crosslinked, Modified ETFE
  • Shield Material : Copper
  • Shield Plating Material : Tin

Dimensions


  • Cable Dielectric Diameter : 1.22 MM  [.048 INCH ]
  • Conductor Diameter Range : .64 MM  [.025 INCH ]
  • Outside Cable Diameter : 3.71 MM  [.146 INCH ]
  • Wire Size (MMSQ) : .2047
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance : .00003 PFM  [30 PFF ]
  • Impedance (OHM) : 77

Product Type Features


  • Cable Style : Twisted Pair

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 773602-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2323767-1 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Multiple Conductor Cables - 3EQ-22C222-32M-9-ND - DigiKey
Specs
Product Category Cable
Cable Length 50 ft (152 dm)
Number of Conductors 4 #
View Details
2 suppliers
RF Cable Assemblies - 1337803-3 - TE Connectivity
Specs
Application RF
Product Type N Type Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Multiple Conductor Cables - 484-C5E-24C124-C14-9-ND - DigiKey
Specs
Product Category Cable
Cable Length 2000 ft (6096 dm)
Number of Conductors 8 #
View Details
2 suppliers