TE Connectivity RF Cable Assemblies 2479976-7

Description
Body Features Cable Color : Blue Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Dimensions Outside Cable Diameter : 2.64 MM  [.104 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 335 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Cable Assembly Length : 3.048 M  [10 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 405SS Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Dimensions Outside Cable Diameter : 2.64 MM  [.104 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 335 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Cable Assembly Length : 3.048 M  [10 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 405SS Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2479976-7 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2479976-7
RF Cable Assemblies 2479976-7
Body Features Cable Color : Blue Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Dimensions Outside Cable Diameter : 2.64 MM  [.104 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 335 Operation/Applicatio n Operating Frequency Range (GHZ) : 18 Other Cable Assembly Length : 3.048 M  [10 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Plug Cable Assembly (End B) : SMA Plug Cable Assembly Type : SMA to SMA Coax Cable Type : RG 405SS Usage Conditions Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]

Body Features


  • Cable Color : Blue
  • Jacket Material : FEP

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass

Dimensions


  • Outside Cable Diameter : 2.64 MM  [.104 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (V) : 335

Operation/Application


  • Operating Frequency Range (GHZ) : 18

Other


  • Cable Assembly Length : 3.048 M  [10 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : SMA Plug
  • Cable Assembly (End B) : SMA Plug
  • Cable Assembly Type : SMA to SMA
  • Coax Cable Type : RG 405SS

Usage Conditions


  • Operating Temperature Range : -45 - 125 DEGC  [-49 - 257 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2479976-7-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2479976-7-ND
Coaxial Cables (RF) 343-2479976-7-ND
COAX CBL SMA TO SMA 10'

COAX CBL SMA TO SMA 10'

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2479976-7 343-2479976-7-ND
Product Name RF Cable Assemblies Coaxial Cables (RF)
Application RF RF
Product Type SMA Plug
Cable Length 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2483407-3 - TE Connectivity
Specs
Application RF
Product Type HDBNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers