TE Connectivity RF Cable Assemblies 2478574-1

Description
Body Features Cable Color : Black Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Dimensions Outside Cable Diameter : 1.48 MM  [.058 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .3 M  [.984 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : SWD/SWF Probe Plug Cable Assembly Type : SMA to Probe Coax Cable Type : 1.48mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Dimensions Outside Cable Diameter : 1.48 MM  [.058 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .3 M  [.984 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : SWD/SWF Probe Plug Cable Assembly Type : SMA to Probe Coax Cable Type : 1.48mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2478574-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2478574-1
RF Cable Assemblies 2478574-1
Body Features Cable Color : Black Jacket Material : FEP Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Dimensions Outside Cable Diameter : 1.48 MM  [.058 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : .3 M  [.984 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : SWD/SWF Probe Plug Cable Assembly Type : SMA to Probe Coax Cable Type : 1.48mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : FEP

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper

Dimensions


  • Outside Cable Diameter : 1.48 MM  [.058 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Cable Assembly Length : .3 M  [.984 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly (End B) : SWD/SWF Probe Plug
  • Cable Assembly Type : SMA to Probe
  • Coax Cable Type : 1.48mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Coaxial Cable - 283506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
283506
Coaxial Cable 283506
TE Connectivity 2478574-1

TE Connectivity 2478574-1

Supplier's Site
Coaxial Cables (RF) - 343-2478574-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2478574-1-ND
Coaxial Cables (RF) 343-2478574-1-ND
"COAX CBL SMA TO TEST POINT 11.8"""

"COAX CBL SMA TO TEST POINT 11.8"""

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2478574-1 283506 343-2478574-1-ND
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF)
Application RF Networking RF
Product Type SMA Jack
Cable Length 0.9843 ft (3 dm) 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016663-0 - TE Connectivity
Specs
Application RF
Product Type 3.5mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
RF Cable Assemblies - 1-2441466-0 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Infotainment & Multimedia Cable Assemblies - 2362356-4 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers