TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 76SFT-801

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:800:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:3.0" RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:800:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:3.0" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4065 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M4065
Current Transformer; Ct Construction Crompton Te Connectivity 42M4065
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:800:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:3.0" RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:800:5; Accuracy Class:Class 1; Power Rating:12.5VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Feet Mount; Features:3.0" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M4065
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 8.00E7 Hz
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details