TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 76RL-601

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:3.0"RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:3.0"RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M4049 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M4049
Current Transformer; Ct Construction Crompton Te Connectivity 42M4049
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:3.0"RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:10VA; Window Diameter:76.2mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Features:3.0"RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M4049
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182F18 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
Isolation Transformer - 1321-3TH440-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details