TE Connectivity Voltage Transformer; Input Voltage Crompton Te Connectivity 460-240

Description
VOLTAGE TRANSFORMER; Input Voltage:240V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA
Datasheet
Description
VOLTAGE TRANSFORMER; Input Voltage:240V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer; Input Voltage Crompton Te Connectivity - 42M3918 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer; Input Voltage Crompton Te Connectivity
42M3918
Voltage Transformer; Input Voltage Crompton Te Connectivity 42M3918
VOLTAGE TRANSFORMER; Input Voltage:240V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA

VOLTAGE TRANSFORMER; Input Voltage:240V; Output Voltage:120V; Power Rating:-; Frequency Range:60Hz; Accuracy Class:Class 0.6; Transformer Mounting:Panel Mount; Transformer Terminals:Stud; Product Range:460 Series; Frequency Max:60Hz RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3918
Product Name Voltage Transformer; Input Voltage Crompton Te Connectivity
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - PB2996-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details
1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω - Z7550-NFNF+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details