TE Connectivity Coax Cable Termination 721038-000

Description
Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .25 - .7 MM  [.01 - .027 INCH ] Compatible Dielectric Diameter Range : 2.4 MM  [.095 INCH ] Compatible Jacket Diameter Range : 1.5 - 3.6 MM  [.06 - .14 INCH ] Compatible Shield Diameter (Max) : 3.2 MM  [.126 INCH ] Pre-Installed Lead Wire Size (AWG) : 26 Pre-Installed Lead Wire Size (MMSQ) : .15 Product Length : 17 MM , 21.5 MM  [.85 INCH , .67 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Immersion Protection
Request a Quote
Description
Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .25 - .7 MM  [.01 - .027 INCH ] Compatible Dielectric Diameter Range : 2.4 MM  [.095 INCH ] Compatible Jacket Diameter Range : 1.5 - 3.6 MM  [.06 - .14 INCH ] Compatible Shield Diameter (Max) : 3.2 MM  [.126 INCH ] Pre-Installed Lead Wire Size (AWG) : 26 Pre-Installed Lead Wire Size (MMSQ) : .15 Product Length : 17 MM , 21.5 MM  [.85 INCH , .67 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Immersion Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 721038-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
721038-000
Coax Cable Termination 721038-000
Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Silver, Tin Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .25 - .7 MM  [.01 - .027 INCH ] Compatible Dielectric Diameter Range : 2.4 MM  [.095 INCH ] Compatible Jacket Diameter Range : 1.5 - 3.6 MM  [.06 - .14 INCH ] Compatible Shield Diameter (Max) : 3.2 MM  [.126 INCH ] Pre-Installed Lead Wire Size (AWG) : 26 Pre-Installed Lead Wire Size (MMSQ) : .15 Product Length : 17 MM , 21.5 MM  [.85 INCH , .67 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Resistance Properties : Immersion Protection

Body Features


  • Lead Color : White/White With Black Stripe
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded
  • Shield Plating Material : Silver, Tin

Configuration Features


  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Compatible Conductor Diameter Range : .25 - .7 MM  [.01 - .027 INCH ]
  • Compatible Dielectric Diameter Range : 2.4 MM  [.095 INCH ]
  • Compatible Jacket Diameter Range : 1.5 - 3.6 MM  [.06 - .14 INCH ]
  • Compatible Shield Diameter (Max) : 3.2 MM  [.126 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 26
  • Pre-Installed Lead Wire Size (MMSQ) : .15
  • Product Length : 17 MM , 21.5 MM  [.85 INCH , .67 INCH ]

Termination Features


  • Product Terminates To : Coaxial Cable

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Resistance Properties : Immersion Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 721038-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 186727-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - E62570-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
Standards and Certifications RoHS
View Details
Coax Cable Termination - 874632-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 063662-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details