TE Connectivity Coax Cable Termination 874632-000

Description
Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - .7 MM  [.012 - .027 INCH ] Compatible Dielectric Diameter Range : 2.9 MM  [.144 INCH ] Compatible Jacket Diameter Range : 1.9 - 4.3 MM  [.075 - .17 INCH ] Compatible Shield Diameter (Max) : 3.56 MM  [.14 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 22.7 MM , 17 MM  [.895 INCH , .67 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Immersion Protection
Request a Quote
Description
Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - .7 MM  [.012 - .027 INCH ] Compatible Dielectric Diameter Range : 2.9 MM  [.144 INCH ] Compatible Jacket Diameter Range : 1.9 - 4.3 MM  [.075 - .17 INCH ] Compatible Shield Diameter (Max) : 3.56 MM  [.14 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 22.7 MM , 17 MM  [.895 INCH , .67 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Immersion Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - 874632-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
874632-000
Coax Cable Termination 874632-000
Body Features Lead Color : White/White With Black Stripe Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - .7 MM  [.012 - .027 INCH ] Compatible Dielectric Diameter Range : 2.9 MM  [.144 INCH ] Compatible Jacket Diameter Range : 1.9 - 4.3 MM  [.075 - .17 INCH ] Compatible Shield Diameter (Max) : 3.56 MM  [.14 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Product Length : 22.7 MM , 17 MM  [.895 INCH , .67 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Immersion Protection

Body Features


  • Lead Color : White/White With Black Stripe
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded
  • Shield Plating Material : Tin, Silver

Configuration Features


  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Compatible Conductor Diameter Range : .3 - .7 MM  [.012 - .027 INCH ]
  • Compatible Dielectric Diameter Range : 2.9 MM  [.144 INCH ]
  • Compatible Jacket Diameter Range : 1.9 - 4.3 MM  [.075 - .17 INCH ]
  • Compatible Shield Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 24
  • Pre-Installed Lead Wire Size (MMSQ) : .24
  • Product Length : 22.7 MM , 17 MM  [.895 INCH , .67 INCH ]

Termination Features


  • Product Terminates To : Coaxial Cable

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Resistance Properties : Immersion Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 874632-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 064250-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 101147-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Data Bus Terminators - 150977-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 047705-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details