TE Connectivity Coax Cable Termination E62570-000

Description
Body Features Lead Color : White/Green Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Copper Configuration Features Pre-Installed Lead Type : XL Polyethelene Dimensions Compatible Conductor Diameter Range : .3 - 1 MM  [.012 - .04 INCH ] Compatible Dielectric Diameter Range : 3.1 MM  [.12 INCH ] Compatible Jacket Diameter Range : 6 MM  [.235 INCH ] Compatible Shield Diameter (Max) : 4.39 MM  [.173 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 21 MM , 33 MM  [1.3 INCH , .827 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection
Request a Quote
Description
Body Features Lead Color : White/Green Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Copper Configuration Features Pre-Installed Lead Type : XL Polyethelene Dimensions Compatible Conductor Diameter Range : .3 - 1 MM  [.012 - .04 INCH ] Compatible Dielectric Diameter Range : 3.1 MM  [.12 INCH ] Compatible Jacket Diameter Range : 6 MM  [.235 INCH ] Compatible Shield Diameter (Max) : 4.39 MM  [.173 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 21 MM , 33 MM  [1.3 INCH , .827 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - E62570-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
E62570-000
Coax Cable Termination E62570-000
Body Features Lead Color : White/Green Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Copper Configuration Features Pre-Installed Lead Type : XL Polyethelene Dimensions Compatible Conductor Diameter Range : .3 - 1 MM  [.012 - .04 INCH ] Compatible Dielectric Diameter Range : 3.1 MM  [.12 INCH ] Compatible Jacket Diameter Range : 6 MM  [.235 INCH ] Compatible Shield Diameter (Max) : 4.39 MM  [.173 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 21 MM , 33 MM  [1.3 INCH , .827 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) (DEGC) : 125 Resistance Properties : Splash Protection

Body Features


  • Lead Color : White/Green
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded
  • Shield Plating Material : Tin, Copper

Configuration Features


  • Pre-Installed Lead Type : XL Polyethelene

Dimensions


  • Compatible Conductor Diameter Range : .3 - 1 MM  [.012 - .04 INCH ]
  • Compatible Dielectric Diameter Range : 3.1 MM  [.12 INCH ]
  • Compatible Jacket Diameter Range : 6 MM  [.235 INCH ]
  • Compatible Shield Diameter (Max) : 4.39 MM  [.173 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Pre-Installed Lead Wire Size (MMSQ) : .38
  • Product Length : 21 MM , 33 MM  [1.3 INCH , .827 INCH ]

Termination Features


  • Product Terminates To : Coaxial Cable

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number E62570-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 262138-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 294997-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 136857-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 271100-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details