Interpower Strain Relief Liquid Tight Flex 85820360

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 9.0mm to 16.0mm Male Thread Type: 3/4" NPT Mounting Hole: 26.7mm Wrenching Flats: 33.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 9.0mm to 16.0mm Male Thread Type: 3/4" NPT Mounting Hole: 26.7mm Wrenching Flats: 33.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Liquid Tight Flex - 85820360 - Interpower
Oskaloosa, IA, United States
Strain Relief Liquid Tight Flex
85820360
Strain Relief Liquid Tight Flex 85820360
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 9.0mm to 16.0mm Male Thread Type: 3/4" NPT Mounting Hole: 26.7mm Wrenching Flats: 33.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 9.0mm to 16.0mm

Male Thread Type: 3/4" NPT

Mounting Hole: 26.7mm

Wrenching Flats: 33.0mm

Torque Settings: 5.00N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85820360
Product Name Strain Relief Liquid Tight Flex
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824210 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826230 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822160 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820620 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details