TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 6SHT-122

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:40VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:40VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3989 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3989
Current Transformer; Ct Construction Crompton Te Connectivity 42M3989
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:40VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:40VA; Window Diameter:52.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3989
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products