TE Connectivity Angle, Linear Position Measuring 6909-1003-030

Description
Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Request a Quote Datasheet
Description
Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-1164-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-1164-ND
Angle, Linear Position Measuring 223-1164-ND
Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads

Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads

Buy Now Datasheet
Position Sensors - 6909-1003-030 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
6909-1003-030
Position Sensors 6909-1003-030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 6909-1003-030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6909-1003-030
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6909-1003-030
SENSOR ROTARY 340DEG WIRE LEADS

SENSOR ROTARY 340DEG WIRE LEADS

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 223-1164-ND 6909-1003-030 6909-1003-030
Product Name Angle, Linear Position Measuring Position Sensors Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -85 to 257 F (-65 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0549 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Rod Type - TE1 Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage; Current
View Details