TE Connectivity Feed Thru Strain Relief Cover, Nylon; Accessory Type Amp Te Connectivity 643077-9

Description
FEED THRU STRAIN RELIEF COVER, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:Nylon (Polyamide) Body; Body Material:Nylon; Enclosure Material:Nylon; No. of Positions:9 RoHS Compliant: Yes
Datasheet
Description
FEED THRU STRAIN RELIEF COVER, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:Nylon (Polyamide) Body; Body Material:Nylon; Enclosure Material:Nylon; No. of Positions:9 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Thru Strain Relief Cover, Nylon; Accessory Type Amp Te Connectivity - 85C4970 - Newark, An Avnet Company
Chicago, IL, United States
Feed Thru Strain Relief Cover, Nylon; Accessory Type Amp Te Connectivity
85C4970
Feed Thru Strain Relief Cover, Nylon; Accessory Type Amp Te Connectivity 85C4970
FEED THRU STRAIN RELIEF COVER, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:Nylon (Polyamide) Body; Body Material:Nylon; Enclosure Material:Nylon; No. of Positions:9 RoHS Compliant: Yes

FEED THRU STRAIN RELIEF COVER, NYLON; Accessory Type:Strain Relief Cover; For Use With:AMP MTA-100 Series Connectors; Connector Body Material:Nylon (Polyamide) Body; Body Material:Nylon; Enclosure Material:Nylon; No. of Positions:9 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 85C4970
Product Name Feed Thru Strain Relief Cover, Nylon; Accessory Type Amp Te Connectivity
Material Nylon (Polyamide) Body
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Street Lighting Open & Shorting Caps - 5J5271-000 - TE Connectivity
Specs
Shape / Application Round
Overall Length 2.87 inch (72.9 mm)
View Details
High Temperature Vinyl Pull Tab Caps - FPT9430T - MOCAP LLC
Specs
Features Tear-tab
Material Ethyl Vinyl Acetate (EVA); Vinyl
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details