TE Connectivity Dust Cap, Size 11, Black; Accessory Type Amp Te Connectivity 1604089-2

Description
DUST CAP, SIZE 11, BLACK; Accessory Type:Dust Cap; For Use With:AMP Mini CPC Series Size 11 Connectors; Connector Body Material:Thermoplast ic Body; Product Range:Mini CPC Series RoHS Compliant: Yes
Description
DUST CAP, SIZE 11, BLACK; Accessory Type:Dust Cap; For Use With:AMP Mini CPC Series Size 11 Connectors; Connector Body Material:Thermoplast ic Body; Product Range:Mini CPC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dust Cap, Size 11, Black; Accessory Type Amp Te Connectivity - 95Y8574 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap, Size 11, Black; Accessory Type Amp Te Connectivity
95Y8574
Dust Cap, Size 11, Black; Accessory Type Amp Te Connectivity 95Y8574
DUST CAP, SIZE 11, BLACK; Accessory Type:Dust Cap; For Use With:AMP Mini CPC Series Size 11 Connectors; Connector Body Material:Thermoplast ic Body; Product Range:Mini CPC Series RoHS Compliant: Yes

DUST CAP, SIZE 11, BLACK; Accessory Type:Dust Cap; For Use With:AMP Mini CPC Series Size 11 Connectors; Connector Body Material:Thermoplastic Body; Product Range:Mini CPC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 95Y8574
Product Name Dust Cap, Size 11, Black; Accessory Type Amp Te Connectivity
Material Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
UN / UNS Caps - DC-20 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1 1/4" NPT; (1-33/64-14)
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details