TE Connectivity Coin Cell Battery Holders 2335232-3

Description
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .1 Contact Mating Area Plating Material : Tin (Sn) Mechanical Attachment Connector Mounting Type : Board Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .1 Contact Mating Area Plating Material : Tin (Sn) Mechanical Attachment Connector Mounting Type : Board Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coin Cell Battery Holders - 2335232-3 - TE Connectivity
Berwyn, PA, United States
Coin Cell Battery Holders
2335232-3
Coin Cell Battery Holders 2335232-3
Body Features Battery Compatibility : CR2032 Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .1 Contact Mating Area Plating Material : Tin (Sn) Mechanical Attachment Connector Mounting Type : Board Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Battery Compatibility : CR2032

Configuration Features


  • Number of Positions : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : .1
  • Contact Mating Area Plating Material : Tin (Sn)

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Battery Holders
Product Number 2335232-3
Product Name Coin Cell Battery Holders
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - 796136-1 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
5 suppliers
Coin Cell Battery Holders - BAT-HLD-012-THM-TR - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers