TE Connectivity Computer Cable, Serial, 10Ft, Beige; Connector Type A Amp Te Connectivity 621808-2

Description
COMPUTER CABLE, SERIAL, 10FT, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:-; Cable Length:10ftRoHS Compliant: Yes
Description
COMPUTER CABLE, SERIAL, 10FT, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:-; Cable Length:10ftRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Serial, 10Ft, Beige; Connector Type A Amp Te Connectivity - 74K4031 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Serial, 10Ft, Beige; Connector Type A Amp Te Connectivity
74K4031
Computer Cable, Serial, 10Ft, Beige; Connector Type A Amp Te Connectivity 74K4031
COMPUTER CABLE, SERIAL, 10FT, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:-; Cable Length:10ftRoHS Compliant: Yes

COMPUTER CABLE, SERIAL, 10FT, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:-; Cable Length:10ftRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74K4031
Product Name Computer Cable, Serial, 10Ft, Beige; Connector Type A Amp Te Connectivity
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 070663-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NA220 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details